IC REG BOOST ADJ SOT583
IC REG BOOST ADJ SOT583
IC REG BOOST ADJ SOT583
Boost Switching Regulator IC Positive Adjustable 2.2V 1 Output SOT-583
5-V, 5-A BOOST CONVERTER WITH PG
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-TPS61033DRLRDKR-ND | TPS61033DRLR | TPS61033DRLR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable |
| Package Type | Other; SOT-583 | Other; SOT-583 | Other; SOT-583 |
| Special Features | Synchronous Rectification | ||
| Output Voltage | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 2.2 volts |