1.2-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10 10-VSSOP -40 to 85
"Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
IC REG BUCK 1.2V 600MA 10VSSOP
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
IC REG BUCK 1.2V 600MA 10VSSOP
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62003DGSG4 | TPS62003DGSG4-ND | TPS62003DGSG4 | TPS62003DGSG4 | TPS62003DGSG4 |
| Product Name | TPS62003 1.2-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10 | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; VSSOP | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||
| Special Features | Internal Current Limit; Synchronous Rectification; Adjustable Current Limit,Enable,Frequency Synchronization,Light Load Efficiency,Power Good,Synchronous Rectification | Synchronous Rectification | |||
| Output Voltage | 1.2 volts | 1.2 volts | 1.2 volts | 1.2 to ? volts |