3.3-V Output, 600-mA, 95% Efficient Step-Down Converter, 18uA, MSOP/QFN-10 10-VSON -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | TPS62026DRCRG4 |
| Product Name | TPS62026 3.3-V Output, 600-mA, 95% Efficient Step-Down Converter, 18uA, MSOP/QFN-10 |
| Configuration / Function | Buck |
| Output Voltage Type | Fixed |
| Package Type | Other; MSOP-PowerPAD,VSON |
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification |
| Output Voltage | 3.3 volts |