Dual Output Converter (Boost DC/DC + LDO) for Single/Dual-Cell Applications 24-VQFN -40 to 85
PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Up (Boost) Synchronous (1), Linear (LDO) (1) 500kHz 24-VQFN (4x4)
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Up (Boost) Synchronous (1), Linear (LDO) (1) 500kHz 24-VQFN (4x4)
IC REG DL BOOST/LNR SYNC 24VQFN
IC REG DL BOOST/LNR SYNC 24VQFN
IC REG DL BOOST/LNR SYNC 24VQFN
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS61107RGER | 296-15144-2-ND | TPS61107RGER | TPS61107RGER | TPS61107RGER | TPS61107RGER |
| Product Name | TPS61107 Dual Output Converter (Boost DC/DC + LDO) for Single/Dual-Cell Applications | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching |
| Regulator Type | Standard; Low Dropout | |||||
| Package Type | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | ||
| Output Voltage | 3.3 volts | |||||
| IOUT | 1.8 amps | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |