Boost Switching Regulator IC Positive Fixed 3.6V 1 Output 1.6A SC-74A, SOT-753
Boost Switching Regulator IC Positive Fixed 3.6V 1 Output 1.6A SC-74A, SOT-753
Boost Switching Regulator IC Positive Fixed 3.6V 1 Output 1.6A SC-74A, SOT-753
Manufacturer: Texas Instruments
Win Source Part Number: 852948-TPS613226ADBV
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: TPS613226
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TPS613226ADBVR-ND, 296-52012-2, 296-52012-1, 296-52012-6
Switching Voltage Regulators 6-uA Quiescent Current, 1.8-A Switch Current Boost Converter 5-SOT-23 -40 to 85
IC REG BOOST 3.6V 1.6A SOT23-5
IC REG BOOST 3.6V 1.6A SOT23-5
Boost Switching Regulator IC Positive Fixed 3.6V 1 Output 1.6A (Switch) SC-74A, SOT-753
IC REG BOOST 3.6V 1.6A SOT23-5
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-52012-6-ND | 852948-TPS613226ADBVR | TPS613226ADBVR | TPS613226ADBVR | TPS613226ADBVR | TPS613226ADBVR | TPS613226ADBVR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS613226ADBVR | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||||
| Package Type | Other; SC-74A, SOT-753 | Other; Reel - TR | Other; SC-74A, SOT-753 | SOT23; Other; SC-74A, SOT-753 | |||
| Special Features | Synchronous Rectification | ||||||
| Output Voltage | 3.6 volts | 3.6 volts | 3.6 to ? volts | 3.6 volts |