Texas Instruments TPS62008 1.9-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10 TPS62008DGS

Description
1.9-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10 10-VSSOP -40 to 85
Request a Quote
Description
1.9-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10 10-VSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS62008DGS is a 1.9-V fixed-output, synchronous step-down DC-DC converter with a 600-mA output current capability, designed for low-power applications such as portable electronics. It operates from a 2-V to 5.5-V input voltage range and features a 10-pin VSSOP package measuring 3.00 mm × 3.00 mm. The device operates over a free-air temperature range of -40°C to 85°C, includes internal soft-start, and supports pin-programmable current limit. It offers high efficiency up to 95% and operates in PFM/PWM or forced PWM modes via SYNC pin control.

Datasheet Summary
Powered by GS/AI

The TPS62008DGS is a 1.9-V fixed-output, synchronous step-down DC-DC converter with a 600-mA output current capability, designed for low-power applications such as portable electronics. It operates from a 2-V to 5.5-V input voltage range and features a 10-pin VSSOP package measuring 3.00 mm × 3.00 mm. The device operates over a free-air temperature range of -40°C to 85°C, includes internal soft-start, and supports pin-programmable current limit. It offers high efficiency up to 95% and operates in PFM/PWM or forced PWM modes via SYNC pin control.

Suppliers

Company
Product
Description
Supplier Links
TPS62008 1.9-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10 - TPS62008DGS - Texas Instruments
Dallas, TX, United States
TPS62008 1.9-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10
TPS62008DGS
TPS62008 1.9-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10 TPS62008DGS
1.9-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10 10-VSSOP -40 to 85

1.9-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10 10-VSSOP -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62008DGS - 1272814-TPS62008DGS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62008DGS
1272814-TPS62008DGS
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62008DGS 1272814-TPS62008DGS
Manufacturer: Texas Instruments Win Source Part Number: 1272814-TPS62008DGS Packaging: Tube Mounting Style: SMD Output Type: Fixed Function: Step-Down Topology: Buck Synchronous Rectifier: Yes Output Current: 600mA Categories: Integrated Circuits Supplier Device Package: 10-VSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 10-TFSOP, 10-MSOP Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: TPS62008 Manufacturer Pack Quantity: 80 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.9V Switching Frequency: 750kHz Voltage - Input (Minimum): 2.5V Voltage - Input (Maximum): 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1272814-TPS62008DGS
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Synchronous Rectifier: Yes
Output Current: 600mA
Categories: Integrated Circuits
Supplier Device Package: 10-VSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-TFSOP, 10-MSOP
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: TPS62008
Manufacturer Pack Quantity: 80
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.9V
Switching Frequency: 750kHz
Voltage - Input (Minimum): 2.5V
Voltage - Input (Maximum): 5.5V

Buy Now
Voltage Regulators - DC DC Switching Regulators - 296-15676-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-15676-5-ND
Voltage Regulators - DC DC Switching Regulators 296-15676-5-ND
"Buck Switching Regulator IC Positive Fixed 1.9V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

"Buck Switching Regulator IC Positive Fixed 1.9V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62008DGS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62008DGS
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62008DGS
IC REG BUCK 1.9V 600MA 10VSSOP

IC REG BUCK 1.9V 600MA 10VSSOP

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS62008DGS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62008DGS
Voltage Regulators - DC DC Switching Regulators TPS62008DGS
Buck Switching Regulator IC Positive Fixed 1.9V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Buck Switching Regulator IC Positive Fixed 1.9V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62008DGS - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62008DGS
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62008DGS
IC REG BUCK 1.9V 600MA 10VSSOP

IC REG BUCK 1.9V 600MA 10VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62008DGS 1272814-TPS62008DGS 296-15676-5-ND TPS62008DGS TPS62008DGS TPS62008DGS
Product Name TPS62008 1.9-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10 PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62008DGS Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; VSSOP SSOP; Other; 10-TFSOP, 10-MSOP Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Special Features Internal Current Limit; Synchronous Rectification; Adjustable Current Limit,Enable,Frequency Synchronization,Light Load Efficiency,Power Good,Synchronous Rectification Synchronous Rectification Synchronous Rectification
Output Voltage 1.9 volts 1.9 volts 1.9 volts 1.9 volts 1.9 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products