0.3V Input Voltage Boost Converter with 1.3A Switches and 'Down Mode' in a 3x3 QFN 10-WSON -40 to 85
Boost Switching Regulator IC Positive Fixed 5V 1 Output 1.2A (Switch) 10-WFDFN Exposed Pad
Boost Switching Regulator IC Positive Fixed 5V 1 Output 1.2A (Switch) 10-WFDFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 055695-TPS61202DSCR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Boost
Frequency - Switching: 1.25MHz to 1.65MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1.2A (Switch)
Family Name: TPS61202
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-WSON (3x3)
Purpose: Step-Up
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 0.3V
Alternative Parts (Cross-Reference): MAX8969EWL50+T; AAT1217ICA-5.0-T1; MAX8969EWL53+T; ;
Introduction Date: March 01, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
IC REG BOOST 5V 1.2A 10WSON
Boost Switching Regulator IC Positive Fixed 5V 1 Output 1.2A (Switch) 10-WFDFN Exposed Pad
IC REG BOOST 5V 1.2A 10WSON
IC REG BOOST 5V 1.2A 10WSON
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS61202DSCR | 296-TPS61202DSCRTR-ND | 055695-TPS61202DSCR | TPS61202DSCR | TPS61202DSCR | TPS61202DSCR | TPS61202DSCR |
| Product Name | TPS61202 0.3V Input Voltage Boost Converter with 1.3A Switches and 'Down Mode' in a 3x3 QFN | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61202DSCR | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost; Boost | Boost | |||
| Output Voltage Type | Adjustable / Variable | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; VSON,WSON | Other; 10-WFDFN Exposed Pad | Other; 10-WSON (3x3) | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | ||
| Special Features | Enable,Adjustable UVLO,Light Load Efficiency,Load Disconnect,Power Good | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 to ? volts | 5 volts |