Manufacturer: Texas Instruments
Win Source Part Number: 798042-TPS612592YFFT
Operating Temperature Range: -40°C ~ 85°C (TA)
Output Type: Fixed
Function: Step-Up
Topology: Boost
Frequency - Switching: 3.5MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 3.3A (Switch)
Family Name: TPS612592
Output Voltage: 5.2V
Categories: Integrated Circuits (ICs)
Input Voltage MIN: 2.65V
Voltage Input MAX: 4.85V
Alternative Parts (Cross-Reference): MAX8969EWL53+; MAX8969EWL42+; MAX8969EWL42+T; MAX8969EWL53+T;
Introduction Date: April 29, 2017
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Boost Switching Regulator IC Positive Fixed 5.2V 1 Output 3.9A (Switch) 9-UFBGA, DSBGA
Boost Switching Regulator IC Positive Fixed 5.2V 1 Output 3.9A (Switch) 9-UFBGA, DSBGA
IC REG BOOST 5.2V 3.9A 9DSBGA
IC REG BOOST 5.2V 3.9A 9DSBGA
Boost Switching Regulator IC Positive Fixed 5.2V 1 Output 3.9A (Switch) 9-UFBGA, DSBGA
Switching Voltage Regulators 3.5-MHz High Efficiency Step-Up Converter in Chip Scale Packaging with 5.2V Output Voltage 9-DSBGA -40 to 85
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 798042-TPS612592YFFT | 296-TPS612592YFFTCT-ND | TPS612592YFFT | TPS612592YFFT | TPS612592YFFT | TPS612592YFFT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS612592YFFT | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Boost; Boost | Boost | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 5.2 volts | 5.2 volts | 5.2 volts | 5.2 to ? volts | ||
| IOUT | 3.3 amps | 3.9 amps | 3.9 amps | 3.9 amps | 3.9 amps |