The TPS61093 is a 1.2-MHz fixed-frequency boost converter with an integrated power diode and input/output isolation switch, designed to operate from a 1.6-V to 6-V input and produce outputs up to 17 V with up to 88% efficiency at 15 V output. It features a 20-V, 1.1-A peak current switch, overload and overvoltage protection, programmable soft-start, and a load discharge path upon shutdown. The part is housed in a 2.5 mm × 2.5 mm × 0.8 mm WSON package with an exposed thermal pad, and operates over a junction temperature range of -40°C to 125°C.
Low Input, 20V/1.1A Step-Up DC/DC Converter with Integrated Power Diode and Input/Output Isolation 10-SON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 034268-TPS61093DSKR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 1.2MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 900mA (Switch)
Family Name: TPS61093
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-SON (2.5x2.5)
Purpose: Step-Up
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.6V
Maximum Output Voltage: 17V
Minimum Input Voltage: 1.6V
Alternative Parts (Cross-Reference): MAX857CSA; MAX857CSA-T; MAX857ESA-T;
Introduction Date: April 01, 2008
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Boost Switching Regulator IC Positive Adjustable 1.6V 1 Output 900mA (Switch) 10-WFDFN Exposed Pad
Boost Switching Regulator IC Positive Adjustable 1.6V 1 Output 900mA (Switch) 10-WFDFN Exposed Pad
Boost Switching Regulator IC Positive Adjustable 1.6V 1 Output 900mA (Switch) 10-WFDFN Exposed Pad
Boost Switching Regulator IC Positive Adjustable 1.6V 1 Output 900mA (Switch) 10-WFDFN Exposed Pad
IC REG BOOST ADJ 1.5A 10SON
IC REG BOOST ADJ 900MA 10SON
IC REG BOOST ADJ 900MA 10SON
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS61093DSKR | 034268-TPS61093DSKR | 296-39430-6-ND | TPS61093DSKR | TPS61093DSKR | TPS61093DSKR | TPS61093DSKR |
| Product Name | TPS61093 Low Input, 20V/1.1A Step-Up DC/DC Converter with Integrated Power Diode and Input/Output Isolation | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61093DSKR | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | Boost | |||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; SON | Other; 10-SON (2.5x2.5) | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | ||
| Special Features | Enable,Output Discharge | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 1.7 to 17 volts | 1.6 volts | 1.6 to 17 volts | 1.6 to 17 volts | 1.6 volts | 1.6 volts |