Texas Instruments TPS62006 2.5-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10 TPS62006DGSR

Description
2.5-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10 10-VSSOP -40 to 85
Request a Quote
Description
2.5-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10 10-VSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS62006DGSR is a synchronous step-down DC-DC converter designed for high efficiency, achieving over 95% efficiency across a wide load current range. It operates with an input voltage range of 2 V to 5.5 V and provides a fixed output voltage of 2.5 V with a maximum output current of 600 mA. The device features a pin-programmable current limit, low quiescent current of 50 OºA, and a maximum duty cycle of 100%, which allows for low dropout operation. It supports synchronization to an external clock signal up to 1 MHz and operates in both power save and PWM modes for low noise. The TPS62006DGSR is housed in a compact 10-pin VSSOP package and is suitable for applications such as low-power CPUs, cellular phones, and portable audio players, with an operating temperature range of -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The TPS62006DGSR is a synchronous step-down DC-DC converter designed for high efficiency, achieving over 95% efficiency across a wide load current range. It operates with an input voltage range of 2 V to 5.5 V and provides a fixed output voltage of 2.5 V with a maximum output current of 600 mA. The device features a pin-programmable current limit, low quiescent current of 50 OºA, and a maximum duty cycle of 100%, which allows for low dropout operation. It supports synchronization to an external clock signal up to 1 MHz and operates in both power save and PWM modes for low noise. The TPS62006DGSR is housed in a compact 10-pin VSSOP package and is suitable for applications such as low-power CPUs, cellular phones, and portable audio players, with an operating temperature range of -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
TPS62006 2.5-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10 - TPS62006DGSR - Texas Instruments
Dallas, TX, United States
TPS62006 2.5-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10
TPS62006DGSR
TPS62006 2.5-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10 TPS62006DGSR
2.5-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10 10-VSSOP -40 to 85

2.5-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10 10-VSSOP -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-11617-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-11617-6-ND
Voltage Regulators - DC DC Switching Regulators 296-11617-6-ND
"Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

"Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-11617-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-11617-2-ND
Voltage Regulators - DC DC Switching Regulators 296-11617-2-ND
"Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

"Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-11617-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-11617-1-ND
Voltage Regulators - DC DC Switching Regulators 296-11617-1-ND
"Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

"Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62006DGSR - 100926-TPS62006DGSR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62006DGSR
100926-TPS62006DGSR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62006DGSR 100926-TPS62006DGSR
Manufacturer: Texas Instruments Win Source Part Number: 100926-TPS62006DGSR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 750kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 600mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-VSSOP Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.5V Minimum Input Voltage: 2.5V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 100926-TPS62006DGSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 750kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 600mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-VSSOP
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.5V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC REG BUCK 2.5V 0.6A 10-MSOP - 815-TPS62006DGSR - Utmel Electronic Limited
Hong Kong, China
IC REG BUCK 2.5V 0.6A 10-MSOP
815-TPS62006DGSR
IC REG BUCK 2.5V 0.6A 10-MSOP 815-TPS62006DGSR
IC REG BUCK 2.5V 0.6A 10-MSOP

IC REG BUCK 2.5V 0.6A 10-MSOP

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62006DGSR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62006DGSR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62006DGSR
IC REG BUCK 2.5V 600MA 10VSSOP

IC REG BUCK 2.5V 600MA 10VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62006DGSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62006DGSR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62006DGSR
IC REG BUCK 2.5V 600MA 10VSSOP

IC REG BUCK 2.5V 600MA 10VSSOP

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS62006DGSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62006DGSR
Voltage Regulators - DC DC Switching Regulators TPS62006DGSR
Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62006DGSR 296-11617-6-ND 100926-TPS62006DGSR 815-TPS62006DGSR TPS62006DGSR TPS62006DGSR TPS62006DGSR
Product Name TPS62006 2.5-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10 Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62006DGSR IC REG BUCK 2.5V 0.6A 10-MSOP PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; VSSOP Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" SSOP; Other; 10-VSSOP Other; 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Special Features Internal Current Limit; Synchronous Rectification; Adjustable Current Limit,Enable,Frequency Synchronization,Light Load Efficiency,Power Good,Synchronous Rectification Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 2.5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 to ? volts
Unlock Full Specs
to access all available technical data