Manufacturer: Texas Instruments
Win Source Part Number: 1112211-TPS61098DSET
Packaging: Reel - TR
Mounting: SMD (SMT)
Topology: Step-Up (Boost) Synchronous (1), Linear (LDO) (1)
Number of Outputs: 2
Voltage/Current - Output 1: 4.3V, 350mA
Voltage/Current - Output 2: 2.2V, 200mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-WSON (1.5x1.5)
Purpose: Any Function
Supply Voltage - Operating: 0.7 V to 4.5 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Up (Boost) Synchronous (1), Linear (LDO) (1) 6-WSON (1.5x1.5)
PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Up (Boost) Synchronous (1), Linear (LDO) (1) 6-WSON (1.5x1.5)
PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Up (Boost) Synchronous (1), Linear (LDO) (1) 6-WSON (1.5x1.5)
Switching Voltage Regulators Low input voltage, 4.3V output voltage, synchronous boost converter with integrated LDO/load switch 6-WSON -40 to 85
IC REG DL BOOST/LNR SYNC 6WSON
IC REG DL BOOST/LNR SYNC 6WSON
IC REG DL BOOST/LNR SYNC 6WSON
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Up (Boost) Synchronous (1), Linear (LDO) (1) 6-WSON (1.5x1.5)
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1112211-TPS61098DSET | 296-48759-6-ND | TPS61098DSET | TPS61098DSET | TPS61098DSET | TPS61098DSET | TPS61098DSET |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - TPS61098DSET | Voltage Regulators - Linear + Switching | Switching Voltage Regulators | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Package Type | Other; 6-WSON (1.5x1.5) | Other; 6-WFDFN | Other; 6-WFDFN | Other; 6-WFDFN | Other; 6-WFDFN | ||
| Life Cycle Stage | Maturity; Active | Active | Active | ||||
| Special Features | Multiple Outputs | Multiple Outputs | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |