The TPS61028 is a synchronous boost converter designed for battery-powered applications, offering up to 96% efficiency with an adjustable output voltage up to 5.5 V and a maximum switch current limit of 800 mA. It operates from an input voltage range of 0.9 V to 6.5 V and includes power save mode, low battery comparator, load disconnect during shutdown, and integrated anti-ringing switch for low EMI. The device is housed in a 10-pin VSON PowerPAD™ package measuring 3.00 mm × 3.00 mm, with an operating temperature range of -40 °C to 85 °C.
Adjustable, 800mA Switch, 96% Efficient Boost Converter w/LDO Down-Mode, QFN-10 10-VSON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1112178-TPS61028DRCR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 600kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 800mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-VSON (3x3)
Purpose: Step-Up
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 0.9V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Adjustable, 800mA Switch, 96% Efficient Boost Converter w/LDO Down-Mode, QFN-10 10-VSON -40 to 85 Product overview: TPS61028DRCRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, Boost, 800mA, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, 800mA, QFN, LDO Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS61028DRCRG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS61028DRCRG4 | 1112178-TPS61028DRCRG4 | 739-TPS61028DRCRG4 |
| Product Name | TPS61028 Adjustable, 800mA Switch, 96% Efficient Boost Converter w/LDO Down-Mode, QFN-10 | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61028DRCRG4 | Boost 800mA QFN LDO Voltage Regulator IC |
| Configuration / Function | Boost | Boost | |
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable |
| Package Type | Other; VSON | Other; 10-VSON (3x3) | Other; VSON |
| Special Features | Enable,Light Load Efficiency,Load Disconnect,Power Good | Multiple Outputs; Synchronous Rectification | |
| Output Voltage | 1.8 to 5.5 volts | 1.8 volts | 5.5 volts |