Texas Instruments PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61028DRC TPS61028DRC

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272744-TPS61028DRC Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272744-TPS61028DRC Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61028DRC - 1272744-TPS61028DRC - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61028DRC
1272744-TPS61028DRC
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61028DRC 1272744-TPS61028DRC
Manufacturer: Texas Instruments Win Source Part Number: 1272744-TPS61028DRC Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1272744-TPS61028DRC
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1272744-TPS61028DRC
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61028DRC
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1227213 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 96 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multi-Output Regulator - A8450KLBTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 24-Pin SOIC
View Details
8 suppliers
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1073AN-12 - Lingto Electronic Limited
Specs
Output Voltage Type Fixed
fsw 19 kHz
View Details