Manufacturer: Texas Instruments
Win Source Part Number: 1317606-TPS610995YFF
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 250
Mounting: Surface Mount
Current - Output: 800mA (Switch)
Output Type: Fixed
Function: Step-Up
Topology: Boost
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 0.7V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 3.6V
Synchronous Rectifier: Yes
Supplier Device Package: 6-DSBGA
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 6-UFBGA, DSBGA
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-47468-6,296-4746
Base Product Number: TPS610995
RoHS Status: ROHS3 Compliant
Boost Switching Regulator IC Positive Fixed 3.6V 1 Output 800mA (Switch) 6-UFBGA, DSBGA
Boost Switching Regulator IC Positive Fixed 3.6V 1 Output 800mA (Switch) 6-UFBGA, DSBGA
Boost Switching Regulator IC Positive Fixed 3.6V 1 Output 800mA (Switch) 6-UFBGA, DSBGA
IC REG BOOST 3.6V 800MA 6DSBGA
Switching Voltage Regulators 0.7Vin Synchronous Boost Converter with 800 nA Ultra-Low Quiescent Current 6-DSBGA -40 to 85
Boost Switching Regulator IC Positive Fixed 3.6V 1 Output 800mA (Switch) 6-UFBGA, DSBGA
IC REG BOOST 3.6V 800MA 6DSBGA
| Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1317606-TPS610995YFFT | 296-47468-6-ND | TPS610995YFFT | TPS610995YFFT | TPS610995YFFT | TPS610995YFFT |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; 6-UFBGA, DSBGA | Other; 6-UFBGA, DSBGA | Other; 6-UFBGA, DSBGA | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |