3.3-V 95% Efficient Boost Converter with 1.5-V 200-mA LDO for 1-Cell LiIon or Dual-Cell Applications 16-TSSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | TPS61121PWG4 |
| Product Name | TPS61121 3.3-V 95% Efficient Boost Converter with 1.5-V 200-mA LDO for 1-Cell LiIon or Dual-Cell Applications |
| Configuration / Function | Boost |
| Package Type | Other; TSSOP |
| Special Features | Enable,Light Load Efficiency,Load Disconnect,Power Good |
| Output Voltage | 3.3 volts |
| IOUT | 0.3200 amps |