0.3V Input Voltage Boost Converter with 1.3A Switches and 'Down Mode' in 3x3 QFN 10-VSON -40 to 85
Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 1.2A (Switch) 10-VFDFN Exposed Pad
Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 1.2A (Switch) 10-VFDFN Exposed Pad
Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 1.2A (Switch) 10-VFDFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 034290-TPS61200DRCR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 1.25MHz to 1.65MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1.2A (Switch)
Family Name: TPS61200
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-VSON (3x3)
Purpose: Step-Up
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 0.3V
Alternative Parts (Cross-Reference): LTC3422EDD; LTC3422EDD#TR; LTC3428EDD#TR;
Introduction Date: August 01, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 1.2A (Switch) 10-VFDFN Exposed Pad
IC REG BOOST ADJ 1.2A 10VSON
IC REG BOOST ADJ 1.2A 10VSON
IC REG BOOST ADJ 1.2A 10VSON
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS61200DRCR | 296-27017-1-ND | 034290-TPS61200DRCR | TPS61200DRCR | TPS61200DRCR | TPS61200DRCR | TPS61200DRCR |
| Product Name | TPS61200 0.3V Input Voltage Boost Converter with 1.3A Switches and 'Down Mode' in 3x3 QFN | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61200DRCR | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | Boost | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; VSON | Other; 10-VFDFN Exposed Pad | Other; 10-VSON (3x3) | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | ||
| Special Features | Enable,Adjustable UVLO,Light Load Efficiency,Load Disconnect,Power Good | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 volts | 1.8 to 5.5 volts | 1.8 volts | 1.8 volts |