Manufacturer: Texas Instruments
Win Source Part Number: 900851-TPS61093QDSKR
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Boost Switching Regulator IC Positive Adjustable 1.6V 1 Output 900mA (Switch) 10-WFDFN Exposed Pad
Package: 10-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS61093
Categories: Integrated Circuits (ICs)
Case / Package: 10-SON (2.5x2.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-42523-1-ND, 296-42523-6, TPS61093QDSKRQ1-ND, 296-42523-1, 296-42523-2
Boost Switching Regulator IC Positive Adjustable 1.6V 1 Output 900mA (Switch) 10-WFDFN Exposed Pad
IC REG BOOST ADJ 0.9A 10SON
Boost Switching Regulator IC Positive Adjustable 1.6V 1 Output 900mA (Switch) 10-WFDFN Exposed Pad
Switching Voltage Regulators 6Vin/ 17Vout 1.1A
IC REG BOOST ADJ 900MA 10SON
IC REG BOOST ADJ 1.6A 10SON
| Win Source Electronics | DigiKey | Utmel Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 900851-TPS61093QDSKRQ1 | 296-42523-2-ND | 815-TPS61093QDSKRQ1 | TPS61093QDSKRQ1 | TPS61093QDSKRQ1 | TPS61093QDSKRQ1 | TPS61093QDSKRQ1 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61093QDSKRQ1 | Voltage Regulators - DC DC Switching Regulators | IC REG BOOST ADJ 0.9A 10SON | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 10-SON (2.5x2.5) | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Configuration / Function | Boost | ||||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||||
| Output Voltage | 1.6 to 17 volts | 1.6 to 17 volts | 1.6 volts |