Adjustable, 90% Efficient SEPIC Converter with 200-mA LDO for 1-Cell LiIon or Dual-Cell Applications 16-QFN -40 to 85
PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down/Step-Up (Buck/Boost) (1), Linear (LDO) (1) 500kHz 16-QFN (4x4)
PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down/Step-Up (Buck/Boost) (1), Linear (LDO) (1) 500kHz 16-QFN (4x4)
Adjustable, 90% Efficient SEPIC Converter with 200-mA LDO for 1-Cell LiIon or Dual-Cell Applications 16-QFN -40 to 85 Product overview: TPS61130RSAR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, QFN, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS61130RSAR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1272782-TPS61130RSAR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 16-VQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 1.8 V ~ 5.5 V
Function: Any Function
Topology: Step-Down/Step-Up (Buck/Boost) (1), Linear (LDO) (1)
Frequency - Switching: 500kHz
Number of Outputs: 2
Voltage/Current - Output 1: 2.5 V ~ 5.5 V, 300mA
Voltage/Current - Output 2: 2.5 V ~ 5.5 V, 320mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Family Name: TPS61130
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-QFN (4x4)
Alternative Parts (Cross-Reference): TPS61130RSA;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
IC REG DL BUCK/BST/LINEAR 16QFN
IC REG DL BUCK/BST/LINEAR 16QFN
IC REG DL BCK/BST/LINEAR 16VQFN
IC REG DL BUCK/BST/LINEAR 16QFN
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down/Step-Up (Buck/Boost) (1), Linear (LDO) (1) 500kHz 16-QFN (4x4)
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS61130RSAR | 296-16921-1-ND | 776-TPS61130RSAR | 1272782-TPS61130RSAR | TPS61130RSAR | TPS61130RSAR | 815-TPS61130RSAR | TPS61130RSAR | TPS61130RSAR |
| Product Name | TPS61130 Adjustable, 90% Efficient SEPIC Converter with 200-mA LDO for 1-Cell LiIon or Dual-Cell Applications | Voltage Regulators - Linear + Switching | Dual QFN LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear + Switching - TPS61130RSAR | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | IC REG DL BCK/BST/LINEAR 16VQFN | PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Configuration / Function | Boost | ||||||||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||||
| Package Type | Other; QFN,TSSOP | Other; 16-VQFN Exposed Pad | Other; VQFN EP | Other; 16-VQFN Exposed Pad | Other; 16-VQFN Exposed Pad | Other; 16-VQFN Exposed Pad | Other; 16-VQFN Exposed Pad | Other; 16-VQFN Exposed Pad | |
| Special Features | Enable,Light Load Efficiency,Load Disconnect,Power Good | Multiple Outputs | Multiple Outputs | ||||||
| Output Voltage | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 volts | 5.5 volts |