Manufacturer: Texas Instruments
Win Source Part Number: 845726-TPS610994YFFR
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: TPS610994
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-47890-6, 296-47890-2, 296-47890-1, TPS610994YFFR-ND
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 800mA (Switch) 6-UFBGA, DSBGA
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 800mA (Switch) 6-UFBGA, DSBGA
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 800mA (Switch) 6-UFBGA, DSBGA
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 800mA (Switch) 6-UFBGA, DSBGA
IC REG BOOST 3.3V 800MA 6DSBGA
IC REG BOOST 3.3V 800MA 6DSBGA
IC REG BOOST 3.3V 800MA 6DSBGA
Switching Voltage Regulators 0.7Vin Synchronous Boost Converter with 800 nA Ultra-Low Quiescent Current 6-DSBGA -40 to 85
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 845726-TPS610994YFFR | 296-47890-2-ND | TPS610994YFFR | TPS610994YFFR | TPS610994YFFR | TPS610994YFFR | TPS610994YFFR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS610994YFFR | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Package Type | Other; Reel - TR | Other; 6-UFBGA, DSBGA | Other; 6-UFBGA, DSBGA | Other; 6-UFBGA, DSBGA | |||
| Configuration / Function | Boost | ||||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||||
| Special Features | Synchronous Rectification | ||||||
| Output Voltage | 3.3 volts | 3.3 to ? volts | 3.3 volts | 3.3 volts |