Texas Instruments 1.5A 1400kHz Voltage Regulator IC TPS61093DSK

Description
1.5A SWITCHING REGULATOR, 1400kHz SWITCHING FREQ-MAX, PDSO10, 2.50 X 2.50 MM, 0.80 MM HEIGHT, PLASTIC, SON-10 Product overview: TPS61093DSK from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 1400kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 1400kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS61093DSK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.5A SWITCHING REGULATOR, 1400kHz SWITCHING FREQ-MAX, PDSO10, 2.50 X 2.50 MM, 0.80 MM HEIGHT, PLASTIC, SON-10 Product overview: TPS61093DSK from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 1400kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 1400kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS61093DSK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5A 1400kHz Voltage Regulator IC
739-TPS61093DSK
1.5A 1400kHz Voltage Regulator IC 739-TPS61093DSK
1.5A SWITCHING REGULATOR, 1400kHz SWITCHING FREQ-MAX, PDSO10, 2.50 X 2.50 MM, 0.80 MM HEIGHT, PLASTIC, SON-10 Product overview: TPS61093DSK from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 1400kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 1400kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS61093DSK can be used for catalog matching and distributor lookup.

1.5A SWITCHING REGULATOR, 1400kHz SWITCHING FREQ-MAX, PDSO10, 2.50 X 2.50 MM, 0.80 MM HEIGHT, PLASTIC, SON-10 Product overview: TPS61093DSK from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 1400kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 1400kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS61093DSK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61093DSK - 377979-TPS61093DSK - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61093DSK
377979-TPS61093DSK
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61093DSK 377979-TPS61093DSK
Manufacturer: Texas Instruments Win Source Part Number: 377979-TPS61093DSK Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 1.2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 900mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-SON (2.5x2.5) Purpose: Step-Up Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.6V Maximum Output Voltage: 17V Minimum Input Voltage: 1.6V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 377979-TPS61093DSK
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 1.2MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 900mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-SON (2.5x2.5)
Purpose: Step-Up
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.6V
Maximum Output Voltage: 17V
Minimum Input Voltage: 1.6V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 739-TPS61093DSK 377979-TPS61093DSK
Product Name 1.5A 1400kHz Voltage Regulator IC PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61093DSK
VIN 6 volts 6 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-SON (2.5x2.5)
Unlock Full Specs
to access all available technical data