The TPS61100PWR is a dual-output, single-cell boost converter with an integrated 120mA LDO, designed for battery-powered portable devices requiring two regulated voltages. It operates from an input voltage range of 0.8V to 3.3V and provides a fixed 3.3V boost output with an adjustable LDO output. The device is packaged in a 20-pin TSSOP (PW) and supports a temperature range of -40°C to 125°C. It features a synchronous boost converter with up to 95% efficiency, power-save mode, battery supervision, power good output, and auto-discharge of output capacitors during shutdown. The maximum peak switch current is limited to 1800mA, and total quiescent current is 65µA typ. A low-EMI mode reduces radiated noise during discontinuous conduction. The device includes overtemperature protection and load disconnect during shutdown.
Dual Output Converter (Boost DC/DC + LDO) for Single/Dual-Cell Applications 20-TSSOP -40 to 85
Dual output converter (boost DC/DC + LDO) for single/dual cell applications 20-TSSOP -40 to 85 Product overview: TPS61100PWR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, Boost, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Boost, TSSOP, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS61100PWR can be used for catalog matching and distributor lookup.
PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Up (Boost) Synchronous (1), Linear (LDO) (1) 500kHz 20-TSSOP
Switching Regulator, Current-mode, 1.8A, 800kHz Switching Freq-Max, PDSO20
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Up (Boost) Synchronous (1), Linear (LDO) (1) 500kHz 20-TSSOP
IC REG DL BOOST/LNR SYNC 20TSSOP
IC REG DL BOOST/LNR SYNC 20TSSOP
IC REG DL BOOST/LNR SYNC 20TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS61100PWR | 776-TPS61100PWR | TPS61100PWR-ND | TPS61100PWR | TPS61100PWR | TPS61100PWR | TPS61100PWR | TPS61100PWR |
| Product Name | TPS61100 Dual Output Converter (Boost DC/DC + LDO) for Single/Dual-Cell Applications | Dual Boost TSSOP LDO Voltage Regulator IC | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | |
| Package Type | Other; TSSOP | Other; "20-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; TSSOP20 | SSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) | Other; 20-TSSOP (0.173", 4.40mm Width) | SSOP | ||
| Output Voltage | 3.6 volts | 1.5 to 5.5 volts | ||||||
| IOUT | 0.2700 amps | 1.8 amps | ||||||
| IQ | 6.50E-5 amps | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |