Boost Switching Regulator IC Positive Fixed 5V 1 Output 2.9A (Switch) 9-UFBGA, DSBGA
Boost Switching Regulator IC Positive Fixed 5V 1 Output 2.9A (Switch) 9-UFBGA, DSBGA
Boost Switching Regulator IC Positive Fixed 5V 1 Output 2.9A (Switch) 9-UFBGA, DSBGA
Boost Switching Regulator IC Positive Fixed 5V 1 Output 2.9A (Switch) 9-UFBGA, DSBGA
IC REG BOOST 5V 2.9A 9DSBGA
IC REG BOOST 5V 2.9A 9DSBGA
Switching Voltage Regulators 3.5-MHz High Efficiency Step-Up Converter In Chip Scale Packaging 9-DSBGA -40 to 85
IC REG BOOST 5V 2.9A 9DSBGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-TPS61256AYFFRDKR-ND | TPS61256AYFFR | TPS61256AYFFR | TPS61256AYFFR | TPS61256AYFFR | TPS61256AYFFR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; 9-UFBGA, DSBGA | Other; 9-UFBGA, DSBGA | Other; 9-UFBGA, DSBGA | |||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 5 volts | 5 to ? volts | 5 volts | 5 volts |