28-V, 85% Efficient Boost Converter in QFN-8, Digitally Adjustable 8-SON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 055679-TPS61045DRBT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: Up to 1MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 300mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SON (3x3)
Purpose: Step-Up
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.8V
Maximum Output Voltage: 28V
Minimum Input Voltage: 1.8V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 300mA (Switch) 8-VDFN Exposed Pad
Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 300mA (Switch) 8-VDFN Exposed Pad
Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 300mA (Switch) 8-VDFN Exposed Pad
Switching Regulator, Current-mode, 0.45A, 1000kHz Switching Freq-Max, PDSO8
Switching Voltage Regulators 28-V 85% Eff Boost Converter
Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 300mA (Switch) 8-VDFN Exposed Pad
IC REG BOOST ADJ 300MA 8SON
IC REG BOOST ADJ 300MA 8SON
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS61045DRBT | 055679-TPS61045DRBT | 296-32499-6-ND | TPS61045DRBT | TPS61045DRBT | TPS61045DRBT | TPS61045DRBT | TPS61045DRBT |
| Product Name | TPS61045 28-V, 85% Efficient Boost Converter in QFN-8, Digitally Adjustable | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61045DRBT | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Boost | Boost | Boost | |||||
| Package Type | Other; SON | Other; 8-SON (3x3) | Other; 8-VDFN Exposed Pad | Other; VSON8 | Other; 8-VDFN Exposed Pad | |||
| Special Features | Enable,Load Disconnect | Multiple Outputs; Synchronous Rectification | ||||||
| Output Voltage | 1.8 to 28 volts | 1.8 volts | 1.8 to 28 volts | 1.8 to 28 volts | 1.8 volts | |||
| VIN | 1.8 to 6 volts | 6 volts | 1.8 to 6 volts | 1.8 to 6 volts |