Dual Output Converter (Boost DC/DC + LDO) for Single/Dual-Cell Applications 20-TSSOP -40 to 85
PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Up (Boost) Synchronous (1), Linear (LDO) (1) 500kHz 20-TSSOP
Dual output converter (boost DC/DC + LDO) for single/dual cell apps with 1.8V fixed output voltage 20-TSSOP -40 to 85 Product overview: TPS61107PWR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, Boost, 1.8V, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Boost, 1.8V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS61107PWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1272776-TPS61107PWR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 0.8 V ~ 3.3 V
Function: Any Function
Topology: Step-Up (Boost) Synchronous (1), Linear (LDO) (1)
Frequency - Switching: 500kHz
Number of Outputs: 2
Voltage/Current - Output 1: 3.3V, 1.8A
Voltage/Current - Output 2: 1.8V, 500mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Family Name: TPS61107
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): TPS61107RGERG4; TPS61107RGER; TPS61107PW;
Introduction Date: March 01, 2005
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Switching Regulator, Current-mode, 1.8A, 800kHz Switching Freq-Max, PDSO20
IC REG DL BOOST/LNR SYNC 20TSSOP
IC REG DL BOOST/LNR SYNC 20TSSOP
IC REG DL BOOST/LNR SYNC 20TSSOP
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Up (Boost) Synchronous (1), Linear (LDO) (1) 500kHz 20-TSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS61107PWR | 296-13750-2-ND | 776-TPS61107PWR | 1272776-TPS61107PWR | TPS61107PWR | TPS61107PWR | TPS61107PWR | TPS61107PWR | TPS61107PWR |
| Product Name | TPS61107 Dual Output Converter (Boost DC/DC + LDO) for Single/Dual-Cell Applications | Voltage Regulators - Linear + Switching | Dual Boost 1.8V TSSOP LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear + Switching - TPS61107PWR | PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | |
| Regulator Type | Standard; Low Dropout | ||||||||
| Package Type | Other; "20-TSSOP (0.173"", 4.40mm Width)" | Other; TSSOP | SSOP; Other; 20-TSSOP (0.173", 4.40mm Width) | SSOP; Other; TSSOP20 | Other; 20-TSSOP (0.173", 4.40mm Width) | SSOP | SSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) | ||
| Output Voltage | 3.3 volts | 3.3 volts | |||||||
| IOUT | 1.8 amps | 0.2700 amps | |||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |