1.9-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10 10-VSSOP -40 to 85
IC REG BCK 1.9V 0.6A SYNC 10MSOP
| Texas Instruments | Utmel Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS62008DGSG4 | 815-TPS62008DGSG4 |
| Product Name | TPS62008 1.9-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10 | IC REG BCK 1.9V 0.6A SYNC 10MSOP |
| Configuration / Function | Buck | |
| Output Voltage Type | Fixed | Fixed; Adjustable / Variable; Adjustable, Fixed |
| Package Type | Other; VSSOP | SSOP; Other; VSSOP |
| Special Features | Internal Current Limit; Synchronous Rectification; Adjustable Current Limit,Enable,Frequency Synchronization,Light Load Efficiency,Power Good,Synchronous Rectification | |
| Output Voltage | 1.9 volts |