Manufacturer: Texas Instruments
Win Source Part Number: 798038-TPS61230ARNST
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 7-VFQFN
Mounting: SMD
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Frequency - Switching: 1.15MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 6A (Switch)
Family Name: TPS61230A
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 7-VQFN-HR (2x2)
Output Voltage MAX: 5.5V
Input Voltage MIN: 2.5V
Voltage Input MAX: 4.5V
Alternative Parts (Cross-Reference): MAX1687EUE+; MAX1687ESA+; MAX1688EUE+; MAX1687EUE+T;
Introduction Date: September 16, 2018
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 6A (Switch) 7-VFQFN
Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 6A (Switch) 7-VFQFN
Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 6A (Switch) 7-VFQFN
Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 6A (Switch) 7-VFQFN
IC REG BOOST ADJ 6A 7VQFN
IC REG BOOST ADJUSTABLE 6A 7VQFN
Switching Voltage Regulators 5-V/6-A High Efficiency Step-Up Converter in 2.0-mm x 2.0-mm QFN Package 7-VQFN-HR -40 to 125
IC REG BOOST ADJUSTABLE 6A 7VQFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 798038-TPS61230ARNST | 296-44808-2-ND | TPS61230ARNST | TPS61230ARNST | TPS61230ARNST | TPS61230ARNST | TPS61230ARNST |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61230ARNST | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost; Boost | Boost | Boost | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | Other; 7-VFQFN | Other; 7-VFQFN | Other; 7-VFQFN | Other; 7-VFQFN | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 2.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 volts | 2.5 volts |