18.5V, 2A, 650kHz, 1.2MHz Step-Up DC-DC Converter with Forced PWM Mode (extended temp range) 8-TSSOP -40 to 105
"Boost Switching Regulator IC Positive Adjustable 2.8V 1 Output 2A (Switch) 8-TSSOP (0.173"", 4.40mm Width)"
"Boost Switching Regulator IC Positive Adjustable 2.8V 1 Output 2A (Switch) 8-TSSOP (0.173"", 4.40mm Width)"
"Boost Switching Regulator IC Positive Adjustable 2.8V 1 Output 2A (Switch) 8-TSSOP (0.173"", 4.40mm Width)"
Switching Regulator, Current-mode, 0.4A, 1500kHz Switching Freq-Max, PDSO8
Win Source Part Number: 1112972-TPS61085TPWR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Current - Output: 2A (Switch)
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Frequency - Switching: 650kHz, 1.2MHz
Voltage - Output (Max): 18.5V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.3V
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 2.8V
Synchronous Rectifier: No
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-25728-1,296-2572
Base Product Number: TPS61085
IC REG BOOST ADJ 2A 8TSSOP
IC REG BOOST ADJ 2A 8TSSOP
IC REG BOOST ADJ 2A 8TSSOP
IC REG BOOST ADJ 2A 8TSSOP
Boost Switching Regulator IC Positive Adjustable 2.8V 1 Output 2A (Switch) 8-TSSOP (0.173", 4.40mm Width)
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS61085TPWR | 296-TPS61085TPWRCT-ND | TPS61085TPWR | 1112972-TPS61085TPWR | TPS61085TPWR | TPS61085TPWR | TPS61085TPWR | 815-TPS61085TPWR | TPS61085TPWR |
| Product Name | TPS61085T 18.5V, 2A, 650kHz, 1.2MHz Step-Up DC-DC Converter with Forced PWM Mode (extended temp range) | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | IC REG BOOST ADJ 2A 8TSSOP | Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Boost | Boost | Boost | Boost | |||||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; TSSOP,VSSOP | Other; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; TSSOP8 | SSOP; Other; Tape & Reel | Other; 8-TSSOP (0.173", 4.40mm Width) | SSOP | SSOP; Other; 8-TSSOP (0.173, 4.40mm Width) | SSOP; Other; 8-TSSOP (0.173\", 4.40mm Width) | |
| Special Features | Enable,Frequency Synchronization | Multiple Outputs; Synchronous Rectification | |||||||
| Output Voltage | 2.8 to 18.5 volts | 2.8 to 18.5 volts | 2.8 volts | 2.8 volts | 18.5 volts | 2.8 to 18.5 volts |