The TPS61258 is a 3.5-MHz high-efficiency step-up converter in a 9-pin DSBGA package with a body size of 1.206 mm × 1.306 mm. It supports an input voltage range of 2.3 V to 5.5 V, delivers up to 800 mA at an output voltage of 4.5 V with an input voltage as low as 2.65 V, and achieves 93% efficiency at 3.5 MHz. The device operates with a quiescent current of 37 µA in normal mode and 21 µA in standby mode, and features power-save PFM operation, thermal shutdown, and true load disconnect during shutdown. The solution size is less than 25 mm² with only three external components required. It operates over a junction temperature range of -40 °C to 125 °C.
3.5-MHz high Efficiency Step-Up Converter In Chip Scale Package. 4.5V output voltage 9-DSBGA -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1112266-TPS61258YFFT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Boost
Frequency - Switching: 3.5MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3.3A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 9-DSBGA (1.2x1.3)
Purpose: Step-Up
Maximum Input Voltage: 4.35V
Nominal Output Voltage (Min/Fixed): 4.5V
Minimum Input Voltage: 2.65V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Boost Switching Regulator IC Positive Fixed 4.5V 1 Output 3.9A (Switch) 9-UFBGA, DSBGA
Boost Switching Regulator IC Positive Fixed 4.5V 1 Output 3.9A (Switch) 9-UFBGA, DSBGA
IC REG BOOST 4.5V 3.9A 9DSBGA
IC REG BOOST 4.5V 3.9A 9DSBGA
Boost Switching Regulator IC Positive Fixed 4.5V 1 Output 3.9A (Switch) 9-UFBGA, DSBGA
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS61258YFFT | 1112266-TPS61258YFFT | 296-TPS61258YFFTTR-ND | TPS61258YFFT | TPS61258YFFT | TPS61258YFFT |
| Product Name | TPS61258 3.5-MHz high Efficiency Step-Up Converter In Chip Scale Package. 4.5V output voltage | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61258YFFT | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; DSBGA | Other; 9-DSBGA (1.2x1.3) | Other; 9-UFBGA, DSBGA | Other; 9-UFBGA, DSBGA | ||
| Special Features | Enable,Light Load Efficiency,Load Disconnect | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||
| Output Voltage | 4.5 volts | 4.5 volts | 4.5 volts | 4.5 volts | 4.5 to ? volts |