28-V, 400-mA Switch Boost Converter in SOT-23 for LCD and White LED Applications 6-SON -40 to 85
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 350mA (Switch) 6-WSON (2x2)
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 350mA (Switch) 6-WSON (2x2)
Switching Regulator, Current-mode, 0.45A, 1000kHz Switching Freq-Max, PDSO6
IC LED DRV RGLTR PWM 350MA 6WSON
| Texas Instruments | DigiKey | Rochester Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS61040DRVT | 296-TPS61040DRVTCT-ND | TPS61040DRVT | TPS61040DRVT |
| Product Name | TPS61040 28-V, 400-mA Switch Boost Converter in SOT-23 for LCD and White LED Applications | Voltage Regulators - DC DC Switching Regulators | LED Drivers | |
| Configuration / Function | Boost | Boost | ||
| Package Type | Other; SON,SOT,SOT-23 | Other; 6-WDFN Exposed Pad | Other; WSON6 | Other; 6-WDFN Exposed Pad |
| Special Features | Enable | |||
| Output Voltage | 1.8 to 28 volts | 1.8 to 28 volts | ||
| VIN | 1.8 to 6 volts | 1.8 to 6 volts |