Manufacturer: Texas Instruments
Win Source Part Number: 804741-TPS613221ADBV
Packaging: Reel
Mounting Style: SMD
Current - Output: 1.6A
Output Type: Fixed
Function: Step-Up
Topology: Boost
Frequency - Switching: 500kHz ~ 2MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 0.9V
Voltage - Output (Min/Fixed): 3.3V
Synchronous Rectifier: Yes
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 5.5V
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 1.6A SC-74A, SOT-753
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 1.6A SC-74A, SOT-753
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 1.6A SC-74A, SOT-753
Switching Voltage Regulators 6-uA Quiescent Current, 1.8-A Switch Current Boost Converter 5-SOT-23 -40 to 85
IC REG BOOST 3.3V 1.6A SOT23-5
IC REG BOOST 3.3V 1.6A SOT23-5
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 1.6A (Switch) SC-74A, SOT-753
IC REG BOOST 3.3V 1.6A SOT23-5
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 804741-TPS613221ADBVR | 296-50502-2-ND | TPS613221ADBVR | TPS613221ADBVR | TPS613221ADBVR | TPS613221ADBVR | TPS613221ADBVR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS613221ADBVR | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | SOT23; Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | SOT23; Other; SC-74A, SOT-753 | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||
| VIN | 5.5 volts | 0.9000 to 5.5 volts | 0.9000 to 5.5 volts | 5.5 volts |