The TPS61230 is a high-efficiency synchronous step-up converter with a 5-A switch, designed for applications powered by a single-cell Li-Ion battery or regulated 3.3-V rail. It supports an input voltage range of 2.3 V to 5.5 V and an output voltage range of 2.5 V to 5.5 V, with up to 96% efficiency. The device operates at a fixed switching frequency of 2 MHz and delivers up to 2.1 A output current at 5 V from a 3.3-V input. It features power save mode for light-load efficiency, load disconnect during shutdown, output overvoltage protection, programmable soft start, and a power good output. The part is housed in a 3 mm × 3 mm × 0.9 mm VSON-10 package and operates over a junction temperature range of -40°C to 125°C.
High Efficiency Synchronous Boost Converter With 5-A Switch 10-VSON -40 to 85
Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 4A (Switch) 10-VFDFN Exposed Pad
Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 4A (Switch) 10-VFDFN Exposed Pad
Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 4A (Switch) 10-VFDFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 1272794-TPS61230DRCT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 10-VFDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Frequency - Switching: 2MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 4A (Switch)
Family Name: TPS61230
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-VSON (3x3)
Output Voltage MAX: 5.5V
Input Voltage MIN: 2.3V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): MAX17223ENT+; MAX17225ELT+T; MAX1703ESE;
Introduction Date: April 05, 2014
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 250
IC REG BOOST ADJ 4A 10VSON
IC REG BOOST ADJ 5A 10VSON
Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 4A (Switch) 10-VFDFN Exposed Pad
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS61230DRCT | 296-39436-6-ND | 1272794-TPS61230DRCT | TPS61230DRCT | TPS61230DRCT | TPS61230DRCT |
| Product Name | TPS61230 High Efficiency Synchronous Boost Converter With 5-A Switch | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61230DRCT | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost; Boost | |||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; VSON,WSON | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Load Disconnect,Power Good,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 volts | 2.5 volts | 2.5 to 5.5 volts |