Boost Switching Regulator IC Positive Adjustable 2.9V 1 Output 6.5A (Switch) 9-VFQFN
IC REG BOOST ADJ 6.5A 9VQFN
IC REG BOOST ADJ 6.5A 9VQFN
Boost Switching Regulator IC Positive Adjustable 2.9V 1 Output 6.5A (Switch) 9-VFQFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-43156-2-ND | TPS61236RWLT | TPS61236RWLT | TPS61236RWLT |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 9-PowerVFQFN | Other; 9-VFQFN | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 2.9 to 5.5 volts | 2.9 volts | 2.9 to 5.5 volts |