Automotive Catalog 18.5V, 2A, 650kHz / 1.2MHz Step-Up DC-DC Converter w/ Forced PWM Mode 8-VSSOP -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 034259-TPS61085TDGKR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 650kHz, 1.2MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 8-VSSOP
Purpose: Step-Up
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.8V
Maximum Output Voltage: 18.5V
Minimum Input Voltage: 2.3V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
"Boost Switching Regulator IC Positive Adjustable 2.8V 1 Output 2A (Switch) 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
IC REG BOOST ADJ 2A 8VSSOP
IC REG BOOST ADJ 2A 8VSSOP
Boost Switching Regulator IC Positive Adjustable 2.8V 1 Output 2A (Switch) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS61085TDGKRQ1 | 034259-TPS61085TDGKRQ1 | 296-TPS61085TDGKRQ1TR-ND | TPS61085TDGKRQ1 | TPS61085TDGKRQ1 | TPS61085TDGKRQ1 |
| Product Name | TPS61085-Q1 Automotive Catalog 18.5V, 2A, 650kHz / 1.2MHz Step-Up DC-DC Converter w/ Forced PWM Mode | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61085TDGKRQ1 | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | |||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; VSSOP | SSOP; Other; 8-VSSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Special Features | Enable,Frequency Synchronization | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 2.8 to 18.5 volts | 2.8 volts | 2.8 to 18.5 volts | 2.8 volts | 2.8 to 18.5 volts |