Texas Instruments TPS62026 3.3-V Output, 600-mA, 95% Efficient Step-Down Converter, 18uA, MSOP/QFN-10 TPS62026DGQR

Description
3.3-V Output, 600-mA, 95% Efficient Step-Down Converter, 18uA, MSOP/QFN-10 10-MSOP-PowerPAD -40 to 85
Request a Quote
Description
3.3-V Output, 600-mA, 95% Efficient Step-Down Converter, 18uA, MSOP/QFN-10 10-MSOP-PowerPAD -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS62026 is a 600 mA, 1.25 MHz high-efficiency step-down dc-dc converter with a fixed 3.3 V output, designed for battery-powered portable applications. It operates from a 2.5 V to 6.0 V input and maintains efficiency up to 95%. The device is available in a 10-pin VSON (DRC) or 10-pin MSOP (DGQ) PowerPad package, with an operating junction temperature range of -40°C to 125°C. It includes power save mode for light loads, 100% duty cycle for low dropout, internal soft start, thermal shutdown, and short-circuit protection. The TPS62026DGQR variant is packaged in a 10-pin MSOP with a tape and reel configuration of 2500 units per reel.

Datasheet Summary
Powered by GS/AI

The TPS62026 is a 600 mA, 1.25 MHz high-efficiency step-down dc-dc converter with a fixed 3.3 V output, designed for battery-powered portable applications. It operates from a 2.5 V to 6.0 V input and maintains efficiency up to 95%. The device is available in a 10-pin VSON (DRC) or 10-pin MSOP (DGQ) PowerPad package, with an operating junction temperature range of -40°C to 125°C. It includes power save mode for light loads, 100% duty cycle for low dropout, internal soft start, thermal shutdown, and short-circuit protection. The TPS62026DGQR variant is packaged in a 10-pin MSOP with a tape and reel configuration of 2500 units per reel.

Suppliers

Company
Product
Description
Supplier Links
TPS62026 3.3-V Output, 600-mA, 95% Efficient Step-Down Converter, 18uA, MSOP/QFN-10 - TPS62026DGQR - Texas Instruments
Dallas, TX, United States
TPS62026 3.3-V Output, 600-mA, 95% Efficient Step-Down Converter, 18uA, MSOP/QFN-10
TPS62026DGQR
TPS62026 3.3-V Output, 600-mA, 95% Efficient Step-Down Converter, 18uA, MSOP/QFN-10 TPS62026DGQR
3.3-V Output, 600-mA, 95% Efficient Step-Down Converter, 18uA, MSOP/QFN-10 10-MSOP-PowerPAD -40 to 85

3.3-V Output, 600-mA, 95% Efficient Step-Down Converter, 18uA, MSOP/QFN-10 10-MSOP-PowerPAD -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62026DGQR - 034322-TPS62026DGQR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62026DGQR
034322-TPS62026DGQR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62026DGQR 034322-TPS62026DGQR
Manufacturer: Texas Instruments Win Source Part Number: 034322-TPS62026DGQR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 1.25MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 600mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP-PowerPad Purpose: Step-Down Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 3.3V Minimum Input Voltage: 2.5V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 034322-TPS62026DGQR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 1.25MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 600mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MSOP-PowerPad
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-17693-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-17693-2-ND
Voltage Regulators - DC DC Switching Regulators 296-17693-2-ND
"Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA 10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)"

"Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA 10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62026DGQR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62026DGQR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62026DGQR
IC REG BUCK 3.3V 600MA 10MSOP

IC REG BUCK 3.3V 600MA 10MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62026DGQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62026DGQR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62026DGQR
IC REG BUCK 3.3V 600MA 10HVSSOP

IC REG BUCK 3.3V 600MA 10HVSSOP

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS62026DGQR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62026DGQR
Voltage Regulators - DC DC Switching Regulators TPS62026DGQR
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)

Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62026DGQR 034322-TPS62026DGQR 296-17693-2-ND TPS62026DGQR TPS62026DGQR TPS62026DGQR
Product Name TPS62026 3.3-V Output, 600-mA, 95% Efficient Step-Down Converter, 18uA, MSOP/QFN-10 PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62026DGQR Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; MSOP-PowerPAD,VSON Other; 10-MSOP-PowerPad Other; "10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)" Other; 10-PowerTFSOP, 10-MSOP (0.118\", 3.00mm Width)
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification Multiple Outputs; Synchronous Rectification Synchronous Rectification
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 to ? volts
Unlock Full Specs
to access all available technical data