Texas Instruments PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61045DRBR G4 TPS61045DRBR G4

Description
Manufacturer: Texas Instruments Win Source Part Number: 081702-TPS61045DRBR G4 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: Up to 1MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 300mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SON (3x3) Purpose: Step-Up Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.8V Maximum Output Voltage: 28V Minimum Input Voltage: 1.8V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 081702-TPS61045DRBR G4 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: Up to 1MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 300mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SON (3x3) Purpose: Step-Up Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.8V Maximum Output Voltage: 28V Minimum Input Voltage: 1.8V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61045DRBR G4 - 081702-TPS61045DRBR G4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61045DRBR G4
081702-TPS61045DRBR G4
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61045DRBR G4 081702-TPS61045DRBR G4
Manufacturer: Texas Instruments Win Source Part Number: 081702-TPS61045DRBR G4 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: Up to 1MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 300mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SON (3x3) Purpose: Step-Up Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.8V Maximum Output Voltage: 28V Minimum Input Voltage: 1.8V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081702-TPS61045DRBR G4
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: Up to 1MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 300mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SON (3x3)
Purpose: Step-Up
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.8V
Maximum Output Voltage: 28V
Minimum Input Voltage: 1.8V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 081702-TPS61045DRBR G4
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61045DRBR G4
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-SON (3x3)
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

Ultra Low Iq, Wide Input, 2.4Mhz, 1A Synchronous Buck Regulator - ARG81800KESJSR - Allegro MicroSystems Inc.
Specs
Configuration / Function Buck
Package Type Other; 20-Pin QFN
View Details
7 suppliers
Switching Regulators - 1922580 - RS Components, Ltd.
Specs
Configuration / Function Boost
Output Voltage Type Fixed; Adjustable / Variable
Package Type SOIC; Other; Soic
View Details
Specs
Package Type Other; Tube
fsw 67 kHz
Duty Cycle 72
View Details