Texas Instruments High-Performance Analog Voltage Regulators - DC DC Switching Regulators TPS612562CYFFT

Description
Boost Switching Regulator IC Positive Fixed 5.2V 1 Output 2.4A (Switch) 9-UFBGA, DSBGA
Request a Quote Datasheet
Description
Boost Switching Regulator IC Positive Fixed 5.2V 1 Output 2.4A (Switch) 9-UFBGA, DSBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 296-TPS612562CYFFTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS612562CYFFTTR-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS612562CYFFTTR-ND
Boost Switching Regulator IC Positive Fixed 5.2V 1 Output 2.4A (Switch) 9-UFBGA, DSBGA

Boost Switching Regulator IC Positive Fixed 5.2V 1 Output 2.4A (Switch) 9-UFBGA, DSBGA

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS612562CYFFTCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS612562CYFFTCT-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS612562CYFFTCT-ND
Boost Switching Regulator IC Positive Fixed 5.2V 1 Output 2.4A (Switch) 9-UFBGA, DSBGA

Boost Switching Regulator IC Positive Fixed 5.2V 1 Output 2.4A (Switch) 9-UFBGA, DSBGA

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS612562CYFFT - 1112262-TPS612562CYFFT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS612562CYFFT
1112262-TPS612562CYFFT
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS612562CYFFT 1112262-TPS612562CYFFT
Manufacturer: Texas Instruments Win Source Part Number: 1112262-TPS612562CYF FT Output Type: Fixed Topology: Boost Frequency - Switching: 3.5MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 900mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Purpose: Step-Up Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 5.2V Minimum Input Voltage: 2.3V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1112262-TPS612562CYFFT
Output Type: Fixed
Topology: Boost
Frequency - Switching: 3.5MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 900mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Purpose: Step-Up
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 5.2V
Minimum Input Voltage: 2.3V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS612562CYFFT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS612562CYFFT
PMIC - Voltage Regulators - DC DC Switching Regulators TPS612562CYFFT
IC REG BOOST 5.2V 2.4A 9DSBGA

IC REG BOOST 5.2V 2.4A 9DSBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS612562CYFFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS612562CYFFT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS612562CYFFT
IC REG BOOST 5.2V 2.4A 9DSBGA

IC REG BOOST 5.2V 2.4A 9DSBGA

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS612562CYFFT
Switching Voltage Regulators TPS612562CYFFT
Switching Voltage Regulators 3.5-MHz High Efficiency Step-Up Converter in Chip Scale Package 9-DSBGA -40 to 85

Switching Voltage Regulators 3.5-MHz High Efficiency Step-Up Converter in Chip Scale Package 9-DSBGA -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS612562CYFFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS612562CYFFT
Voltage Regulators - DC DC Switching Regulators TPS612562CYFFT
Boost Switching Regulator IC Positive Fixed 5.2V 1 Output 2.4A (Switch) 9-UFBGA, DSBGA

Boost Switching Regulator IC Positive Fixed 5.2V 1 Output 2.4A (Switch) 9-UFBGA, DSBGA

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 296-TPS612562CYFFTTR-ND 1112262-TPS612562CYFFT TPS612562CYFFT TPS612562CYFFT TPS612562CYFFT TPS612562CYFFT
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS612562CYFFT PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost Boost
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; 9-UFBGA, DSBGA Other; 9-UFBGA, DSBGA
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 5.2 volts 5.2 volts 5.2 volts 5.2 to ? volts
Unlock Full Specs
to access all available technical data