PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Up (Boost) Synchronous (1), Linear (LDO) (1) 6-WSON (1.5x1.5)
Manufacturer: Texas Instruments
Win Source Part Number: 900854-TPS610987DSER
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PMIC - Voltage Regulators - Linear Switching 2 Output Step-Up (Boost) Synchronous (1), Linear (LDO) (1) - 6-WSON (1.5x1.5)
Package: 6-WFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS610987
Categories: Integrated Circuits (ICs)
Case / Package: 6-WSON (1.5x1.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG DL BOOST/LNR SYNC 6WSON
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Up (Boost) Synchronous (1), Linear (LDO) (1) 6-WSON (1.5x1.5)
IC REG DL BOOST/LNR SYNC 6WSON
Switching Voltage Regulators Low input voltage, 4.3V output voltage, synchronous boost converter with VSUB active discharger 6-WSON -40 to 85
IC REG DL BOOST/LNR SYNC 6WSON
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS610987DSER-ND | 900854-TPS610987DSER | TPS610987DSER | TPS610987DSER | TPS610987DSER | TPS610987DSER | TPS610987DSER |
| Product Name | Voltage Regulators - Linear + Switching | PMIC - PMIC - Voltage Regulators - Linear + Switching - TPS610987DSER | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Switching Voltage Regulators | PMIC - Voltage Regulators - Linear + Switching |
| Regulator Type | Standard; Low Dropout | ||||||
| Package Type | Other; 6-WFDFN | Other; 6-WSON (1.5x1.5) | Other; 6-WFDFN | Other; 6-WFDFN | Other; 6-WFDFN | ||
| Output Voltage | 4.3 volts | ||||||
| IOUT | 0.3500 amps |