Texas Instruments TPS61032 5-V Output, 1-A, 96% Efficient Boost Converter w/20uA Iq in TSSOP-16 TPS61032RSAR

Description
5-V Output, 1-A, 96% Efficient Boost Converter w/20uA Iq in TSSOP-16 16-QFN -40 to 85
Request a Quote Datasheet
Description
5-V Output, 1-A, 96% Efficient Boost Converter w/20uA Iq in TSSOP-16 16-QFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS61032 5-V Output, 1-A, 96% Efficient Boost Converter w/20uA Iq in TSSOP-16 - TPS61032RSAR - Texas Instruments
Dallas, TX, United States
TPS61032 5-V Output, 1-A, 96% Efficient Boost Converter w/20uA Iq in TSSOP-16
TPS61032RSAR
TPS61032 5-V Output, 1-A, 96% Efficient Boost Converter w/20uA Iq in TSSOP-16 TPS61032RSAR
5-V Output, 1-A, 96% Efficient Boost Converter w/20uA Iq in TSSOP-16 16-QFN -40 to 85

5-V Output, 1-A, 96% Efficient Boost Converter w/20uA Iq in TSSOP-16 16-QFN -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-16662-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-16662-6-ND
Voltage Regulators - DC DC Switching Regulators 296-16662-6-ND
Boost Switching Regulator IC Positive Fixed 5V 1 Output 3.6A (Switch) 16-VQFN Exposed Pad

Boost Switching Regulator IC Positive Fixed 5V 1 Output 3.6A (Switch) 16-VQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-16662-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-16662-1-ND
Voltage Regulators - DC DC Switching Regulators 296-16662-1-ND
Boost Switching Regulator IC Positive Fixed 5V 1 Output 3.6A (Switch) 16-VQFN Exposed Pad

Boost Switching Regulator IC Positive Fixed 5V 1 Output 3.6A (Switch) 16-VQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-16662-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-16662-2-ND
Voltage Regulators - DC DC Switching Regulators 296-16662-2-ND
Boost Switching Regulator IC Positive Fixed 5V 1 Output 3.6A (Switch) 16-VQFN Exposed Pad

Boost Switching Regulator IC Positive Fixed 5V 1 Output 3.6A (Switch) 16-VQFN Exposed Pad

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61032RSAR - 034235-TPS61032RSAR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61032RSAR
034235-TPS61032RSAR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61032RSAR 034235-TPS61032RSAR
Manufacturer: Texas Instruments Win Source Part Number: 034235-TPS61032RSAR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Boost Frequency - Switching: 600kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 3.6A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN (4x4) Purpose: Step-Up Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 1.8V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 034235-TPS61032RSAR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Boost
Frequency - Switching: 600kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3.6A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN (4x4)
Purpose: Step-Up
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 1.8V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS61032RSAR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS61032RSAR
Voltage Regulators - DC DC Switching Regulators TPS61032RSAR
IC REG BOOST 5V 3.6A 16QFN

IC REG BOOST 5V 3.6A 16QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS61032RSAR
Switching Voltage Regulators TPS61032RSAR
Switching Voltage Regulators 5-V Output 1-A Boost Converter

Switching Voltage Regulators 5-V Output 1-A Boost Converter

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS61032RSAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS61032RSAR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS61032RSAR
IC REG BOOST 5V 3.6A 16QFN

IC REG BOOST 5V 3.6A 16QFN

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS61032RSAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS61032RSAR
Voltage Regulators - DC DC Switching Regulators TPS61032RSAR
Boost Switching Regulator IC Positive Fixed 5V 1 Output 3.6A (Switch) 16-VQFN Exposed Pad

Boost Switching Regulator IC Positive Fixed 5V 1 Output 3.6A (Switch) 16-VQFN Exposed Pad

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS61032RSAR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS61032RSAR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS61032RSAR
IC REG BOOST 5V 3.6A 16QFN

IC REG BOOST 5V 3.6A 16QFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS61032RSAR 296-16662-6-ND 034235-TPS61032RSAR TPS61032RSAR TPS61032RSAR TPS61032RSAR TPS61032RSAR TPS61032RSAR
Product Name TPS61032 5-V Output, 1-A, 96% Efficient Boost Converter w/20uA Iq in TSSOP-16 Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61032RSAR Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost Boost Boost Boost
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; HTSSOP,QFN Other; 16-VQFN Exposed Pad Other; 16-QFN (4x4) Other; 16-VQFN Exposed Pad Other; 16-VQFN Exposed Pad
Special Features Enable,Frequency Synchronization,Light Load Efficiency,Load Disconnect,Power Good Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 volts 5 to ? volts
Unlock Full Specs
to access all available technical data