Texas Instruments TPS62044 1.8-V Output, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10 TPS62044DGQ

Description
1.8-V Output, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10 10-MSOP-PowerPAD -40 to 85
Request a Quote
Description
1.8-V Output, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10 10-MSOP-PowerPAD -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS62044DGQ is a 1.8-V fixed-output, 1.2-A synchronous step-down dc-dc converter designed for battery-powered portable applications. It operates from a 2.5-V to 6.0-V input voltage and features a switching frequency of 1.25 MHz with up to 95% efficiency and a typical quiescent current of 18 µA. The device is packaged in a 10-pin HVSSOP (DGQ) package with an operating temperature range of -40°C to 85°C. It includes power save mode for light loads, 100% duty cycle for low dropout, internal soft-start, and thermal shutdown protection.

Datasheet Summary
Powered by GS/AI

The TPS62044DGQ is a 1.8-V fixed-output, 1.2-A synchronous step-down dc-dc converter designed for battery-powered portable applications. It operates from a 2.5-V to 6.0-V input voltage and features a switching frequency of 1.25 MHz with up to 95% efficiency and a typical quiescent current of 18 µA. The device is packaged in a 10-pin HVSSOP (DGQ) package with an operating temperature range of -40°C to 85°C. It includes power save mode for light loads, 100% duty cycle for low dropout, internal soft-start, and thermal shutdown protection.

Suppliers

Company
Product
Description
Supplier Links
TPS62044 1.8-V Output, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10 - TPS62044DGQ - Texas Instruments
Dallas, TX, United States
TPS62044 1.8-V Output, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10
TPS62044DGQ
TPS62044 1.8-V Output, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10 TPS62044DGQ
1.8-V Output, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10 10-MSOP-PowerPAD -40 to 85

1.8-V Output, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10 10-MSOP-PowerPAD -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62044DGQ - 1112288-TPS62044DGQ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62044DGQ
1112288-TPS62044DGQ
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62044DGQ 1112288-TPS62044DGQ
Manufacturer: Texas Instruments Win Source Part Number: 1112288-TPS62044DGQ Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 1.25MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 1.2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP-PowerPad Purpose: Step-Down Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.8V Minimum Input Voltage: 2.5V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1112288-TPS62044DGQ
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 1.25MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1.2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MSOP-PowerPad
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.8V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-34636-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-34636-5-ND
Voltage Regulators - DC DC Switching Regulators 296-34636-5-ND
"Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1.2A 10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)"

"Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1.2A 10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62044DGQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62044DGQ
Voltage Regulators - DC DC Switching Regulators TPS62044DGQ
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1.2A 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1.2A 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62044DGQ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62044DGQ
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62044DGQ
IC REG BUCK 1.8V 1.2A 10MSOP

IC REG BUCK 1.8V 1.2A 10MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62044DGQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62044DGQ
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62044DGQ
IC REG BUCK 1.8V 1.2A 10HVSSOP

IC REG BUCK 1.8V 1.2A 10HVSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62044DGQ 1112288-TPS62044DGQ 296-34636-5-ND TPS62044DGQ TPS62044DGQ TPS62044DGQ
Product Name TPS62044 1.8-V Output, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10 PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62044DGQ Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; MSOP-PowerPAD,VSON Other; 10-MSOP-PowerPad Other; "10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)" Other; 10-PowerTFSOP, 10-MSOP (0.118\", 3.00mm Width)
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Power Good,Synchronous Rectification Multiple Outputs; Synchronous Rectification Synchronous Rectification
Output Voltage 1.8 volts 1.8 volts 1.8 volts 1.8 to ? volts 1.8 volts
Unlock Full Specs
to access all available technical data