Manufacturer: Texas Instruments
Win Source Part Number: 1316385-TPS613226ADB
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 250
Mounting: Surface Mount
Current - Output: 1.6A
Output Type: Fixed
Function: Step-Up
Topology: Boost
Frequency - Switching: 500kHz ~ 2MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 0.9V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 3.6V
Synchronous Rectifier: Yes
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: SC-74A, SOT-753
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-49469-6,296-4946
Base Product Number: TPS613226
RoHS Status: ROHS3 Compliant
Boost Switching Regulator IC Positive Fixed 3.6V 1 Output 1.6A SC-74A, SOT-753
Boost Switching Regulator IC Positive Fixed 3.6V 1 Output 1.6A SC-74A, SOT-753
Boost Switching Regulator IC Positive Fixed 3.6V 1 Output 1.6A SC-74A, SOT-753
IC REG BOOST 3.6V 1.6A SOT23-5
IC REG BOOST 3.6V 1.6A SOT23-5
Switching Voltage Regulators 6-uA Quiescent Current, 1.8-A Switch Current Boost Converter 5-SOT-23 -40 to 85
IC REG BOOST 3.6V 1.6A SOT23-5
Boost Switching Regulator IC Positive Fixed 3.6V 1 Output 1.6A (Switch) SC-74A, SOT-753
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1316385-TPS613226ADBVT | 296-49469-6-ND | TPS613226ADBVT | TPS613226ADBVT | TPS613226ADBVT | TPS613226ADBVT | TPS613226ADBVT |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | SOT23; Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | SOT23; Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||
| fsw | 500 to 2000 kHz | 500 to 2000 kHz | 500 to 2000 kHz | 500 to 2000 kHz | 500 kHz | 500 to 2000 kHz |