Tiny Low Input Voltage Boost Converter 6-SC70 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 900859-TPS61222DCKT
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Boost Switching Regulator IC Positive Fixed 5V 1 Output 200mA (Switch) 6-TSSOP, SC-88, SOT-363
Package: 6-TSSOP, SC-88, SOT-363
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS61222
Categories: Integrated Circuits (ICs)
Case / Package: SC-70-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-24172-2-NDR, -296-24172-1-NDR, 296-24172-2, 296-24172-1, 296-24172-1-NDR, 296-24172-6, -TPS61222DCKT-NDR, -296-24172-1-ND, 296-24172-6-NDR
Texas Instruments TPS61222DCKT
Texas Instruments TPS61222DCKT
Texas Instruments TPS61222DCKT
Boost Switching Regulator IC Positive Fixed 5V 1 Output 200mA (Switch) 6-TSSOP, SC-88, SOT-363
Boost Switching Regulator IC Positive Fixed 5V 1 Output 200mA (Switch) 6-TSSOP, SC-88, SOT-363
Boost Switching Regulator IC Positive Fixed 5V 1 Output 200mA (Switch) 6-TSSOP, SC-88, SOT-363
Boost Switching Regulator IC Positive Fixed 5V 1 Output 200mA (Switch) 6-TSSOP, SC-88, SOT-363
IC REG BOOST 5V 200MA SC70-6
IC REG BOOST 5V 200MA SC70-6
IC REG BOOST 5V 200MA SC70-6
| Texas Instruments | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS61222DCKT | 900859-TPS61222DCKT | 1627959 | 8123647P | 296-24172-1-ND | TPS61222DCKT | TPS61222DCKT | TPS61222DCKT | TPS61222DCKT |
| Product Name | TPS61222 Tiny Low Input Voltage Boost Converter | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61222DCKT | Switching Regulators | Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | Boost | |||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | ||||
| Package Type | Other; SC70 | SC-70; Other; SC-70-6 | SC-70; Other; Sc-70 | Other; 6-TSSOP, SC-88, SOT-363 | SSOP; Other; 6-TSSOP, SC-88, SOT-363 | SSOP | SC-70; Other; 6-TSSOP, SC-88, SOT-363 | ||
| Special Features | Enable,Light Load Efficiency | Synchronous Rectification | |||||||
| Output Voltage | 5 volts | 5 volts | 5 to ? volts | 5 volts | 5 volts |