Texas Instruments TPS61240-Q1 Automotive Catalog 5V, 400mA, 4MHz Step-Up DC/DC Converter TPS61240IDRVRQ1

Description
Automotive Catalog 5V, 400mA, 4MHz Step-Up DC/DC Converter 6-SON -40 to 85
Request a Quote Datasheet
Description
Automotive Catalog 5V, 400mA, 4MHz Step-Up DC/DC Converter 6-SON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS61240-Q1 Automotive Catalog 5V, 400mA, 4MHz Step-Up DC/DC Converter - TPS61240IDRVRQ1 - Texas Instruments
Dallas, TX, United States
TPS61240-Q1 Automotive Catalog 5V, 400mA, 4MHz Step-Up DC/DC Converter
TPS61240IDRVRQ1
TPS61240-Q1 Automotive Catalog 5V, 400mA, 4MHz Step-Up DC/DC Converter TPS61240IDRVRQ1
Automotive Catalog 5V, 400mA, 4MHz Step-Up DC/DC Converter 6-SON -40 to 85

Automotive Catalog 5V, 400mA, 4MHz Step-Up DC/DC Converter 6-SON -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61240IDRVRQ1 - 807958-TPS61240IDRVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61240IDRVRQ1
807958-TPS61240IDRVRQ1
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61240IDRVRQ1 807958-TPS61240IDRVRQ1
Manufacturer: Texas Instruments Win Source Part Number: 807958-TPS61240IDRVR Q1 Packaging: Reel Mounting Style: SMD Current - Output: 500mA (Switch) Output Type: Fixed Function: Step-Up Topology: Boost Frequency - Switching: 3.5MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.3V Voltage - Output (Min/Fixed): 5V Synchronous Rectifier: Yes Supplier Device Package: 6-SON (2x2) Temperature Range - Operating: -40°C ~ 85°C Maximum Input Voltage: 5.5V Manufacturer Package: 6-WDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Part Number Series: TPS61240

Manufacturer: Texas Instruments
Win Source Part Number: 807958-TPS61240IDRVRQ1
Packaging: Reel
Mounting Style: SMD
Current - Output: 500mA (Switch)
Output Type: Fixed
Function: Step-Up
Topology: Boost
Frequency - Switching: 3.5MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.3V
Voltage - Output (Min/Fixed): 5V
Synchronous Rectifier: Yes
Supplier Device Package: 6-SON (2x2)
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 5.5V
Manufacturer Package: 6-WDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Part Number Series: TPS61240

Buy Now
Voltage Regulators - DC DC Switching Regulators - 296-28184-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-28184-2-ND
Voltage Regulators - DC DC Switching Regulators 296-28184-2-ND
Boost Switching Regulator IC Positive Fixed 5V 1 Output 500mA (Switch) 6-WDFN Exposed Pad

Boost Switching Regulator IC Positive Fixed 5V 1 Output 500mA (Switch) 6-WDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-28184-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-28184-6-ND
Voltage Regulators - DC DC Switching Regulators 296-28184-6-ND
Boost Switching Regulator IC Positive Fixed 5V 1 Output 500mA (Switch) 6-WDFN Exposed Pad

Boost Switching Regulator IC Positive Fixed 5V 1 Output 500mA (Switch) 6-WDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-28184-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-28184-1-ND
Voltage Regulators - DC DC Switching Regulators 296-28184-1-ND
Boost Switching Regulator IC Positive Fixed 5V 1 Output 500mA (Switch) 6-WDFN Exposed Pad

Boost Switching Regulator IC Positive Fixed 5V 1 Output 500mA (Switch) 6-WDFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS61240IDRVRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS61240IDRVRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS61240IDRVRQ1
IC REG BOOST 5V 500MA 6WSON

IC REG BOOST 5V 500MA 6WSON

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS61240IDRVRQ1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS61240IDRVRQ1
Voltage Regulators - DC DC Switching Regulators TPS61240IDRVRQ1
IC REG BOOST 5V 500MA 6SON

IC REG BOOST 5V 500MA 6SON

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS61240IDRVRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS61240IDRVRQ1
PMIC - Voltage Regulators - DC DC Switching Regulators TPS61240IDRVRQ1
IC REG BOOST 5V 500MA 6SON

IC REG BOOST 5V 500MA 6SON

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS61240IDRVRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS61240IDRVRQ1
Voltage Regulators - DC DC Switching Regulators TPS61240IDRVRQ1
Boost Switching Regulator IC Positive Fixed 5V 1 Output 500mA (Switch) 6-WDFN Exposed Pad

Boost Switching Regulator IC Positive Fixed 5V 1 Output 500mA (Switch) 6-WDFN Exposed Pad

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS61240IDRVRQ1 807958-TPS61240IDRVRQ1 296-28184-2-ND TPS61240IDRVRQ1 TPS61240IDRVRQ1 TPS61240IDRVRQ1 TPS61240IDRVRQ1
Product Name TPS61240-Q1 Automotive Catalog 5V, 400mA, 4MHz Step-Up DC/DC Converter PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61240IDRVRQ1 Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost Boost Boost Boost
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed; Fixed
Package Type Other; SON Other; 6-WDFN Exposed Pad Other; 6-WDFN Exposed Pad Other; 6-WDFN Exposed Pad Other; 6-WDFN Exposed Pad
Special Features Enable,Light Load Efficiency,Load Disconnect Multiple Outputs; Synchronous Rectification Synchronous Rectification
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 to ? volts
Unlock Full Specs
to access all available technical data