Tiny Boost Converter with Input Current Limit and Bypas. 4.5 V Output Voltage 9-DSBGA -40 to 85
Boost Switching Regulator IC Positive Fixed 4.5V 1 Output 2.4A (Switch) 9-UFBGA, DSBGA
Boost Switching Regulator IC Positive Fixed 4.5V 1 Output 2.4A (Switch) 9-UFBGA, DSBGA
IC REG BOOST 4.5V 2.4A 9DSBGA
Boost Switching Regulator IC Positive Fixed 4.5V 1 Output 2.4A (Switch) 9-UFBGA, DSBGA
IC REG BOOST 4.5V 2.4A 9DSBGA
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS61254YFFT | 296-TPS61254YFFTCT-ND | TPS61254YFFT | TPS61254YFFT | TPS61254YFFT |
| Product Name | TPS61254 Tiny Boost Converter with Input Current Limit and Bypas. 4.5 V Output Voltage | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; DSBGA | Other; 9-UFBGA, DSBGA | Other; 9-UFBGA, DSBGA | ||
| Special Features | Enable,Light Load Efficiency,Load Disconnect | Synchronous Rectification | |||
| Output Voltage | 4.5 volts | 4.5 volts | 4.5 to ? volts | 4.5 volts |