28-V, 400-mA Switch Boost Converter in SOT-23 for LCD and White LED Applications 5-SOT -40 to 85
Switching Regulator, Current-mode, 0.45A, 1000kHz Switching Freq-Max, PDSO5
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 350mA (Switch) SOT-23-THIN
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 350mA (Switch) SOT-23-THIN
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 350mA (Switch) SOT-23-THIN
Switching Voltage Regulators 28V,400mA Switch Boost Converter
IC LED DRV RGLTR PWM SOT23-THIN
| Texas Instruments | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS61040DDCT | TPS61040DDCT | 296-28250-1-ND | TPS61040DDCT | TPS61040DDCT |
| Product Name | TPS61040 28-V, 400-mA Switch Boost Converter in SOT-23 for LCD and White LED Applications | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | LED Drivers | |
| Configuration / Function | Boost | Boost | |||
| Package Type | Other; SON,SOT,SOT-23 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | |
| Special Features | Enable | ||||
| Output Voltage | 1.8 to 28 volts | 1.8 to 28 volts | |||
| VIN | 1.8 to 6 volts | 1.8 to 6 volts |