28-V, 400-mA Switch Boost Converter in SOT-23 for LCD and White LED Applications 5-SOT-23 -40 to 85
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 350mA (Switch) SOT-23-5
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 350mA (Switch) SOT-23-5
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 350mA (Switch) SOT-23-5
Switching Voltage Regulators 28-V 400-mA Switch Boost Converter
IC LED DRVR RGLTR PWM SOT23-5
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS61040DBVR | 296-12685-2-ND | TPS61040DBVR | TPS61040DBVR |
| Product Name | TPS61040 28-V, 400-mA Switch Boost Converter in SOT-23 for LCD and White LED Applications | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | LED Drivers |
| Configuration / Function | Boost | Boost | ||
| Package Type | Other; SON,SOT,SOT-23 | Other; SC-74A, SOT-753 | SOT23; Other; SC-74A, SOT-753 | |
| Special Features | Enable | |||
| Output Voltage | 1.8 to 28 volts | 1.8 to 28 volts | ||
| VIN | 1.8 to 6 volts | 1.8 to 6 volts |