Automotive Catalog High-Efficiency Step-Down Low Power DC-DC Converter 10-VSSOP -40 to 125
1.6A SWITCHING REGULATOR, 1000kHz SWITCHING FREQ-MAX, PDSO10
Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
IC REG BUCK 1.5V 600MA 10VSSOP
IC REG BUCK 1.5V 600MA 10VSSOP
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62004QDGSRQ1 | TPS62004QDGSRQ1 | TPS62004QDGSRQ1 | TPS62004QDGSRQ1 | TPS62004QDGSRQ1 |
| Product Name | TPS62004-Q1 Automotive Catalog High-Efficiency Step-Down Low Power DC-DC Converter | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; VSSOP | SSOP; Other; VSSOP10 | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||
| Special Features | Internal Current Limit; Synchronous Rectification; Adjustable Current Limit,Enable,Frequency Synchronization,Light Load Efficiency,Power Good,Synchronous Rectification | ||||
| Output Voltage | 1.5 volts | 1.5 to ? volts | 1.5 volts |