The TPS61030 is a synchronous boost converter designed for portable applications powered by single-cell Li-Ion or Li-polymer, or two- to three-cell alkaline, NiCd, or NiMH batteries. It features a 4A switch, 96% efficiency, and operates from a 1.8-V to 5.5-V input, delivering up to 1000 mA at 5 V output. The device includes Power Save mode for improved low-load efficiency, a low-battery comparator, and load disconnect during shutdown. It is available in a 16-pin HTSSOP (PWP) package measuring 5.00 mm × 4.40 mm, with an operating temperature range of -40°C to 125°C. Quiescent current is 20 µA typical, and peak switch current is limited to 4500 mA.
Adjustable, 4-A Switch, 96% Efficient Boost Converter w/20?A Iq in TSSOP-16 16-HTSSOP -40 to 85
"Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 3.6A (Switch) 16-PowerTSSOP (0.173"", 4.40mm Width)"
"Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 3.6A (Switch) 16-PowerTSSOP (0.173"", 4.40mm Width)"
"Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 3.6A (Switch) 16-PowerTSSOP (0.173"", 4.40mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 034231-TPS61030PWPR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 600kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3.6A (Switch)
Family Name: TPS61030
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-HTSSOP
Purpose: Step-Up
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 1.8V
Alternative Parts (Cross-Reference): MAX17010ETL+T; MAX17010ETL+; MAX1790EUA+;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
IC REG BOOST ADJ 3.6A 16HTSSOP
Switching Voltage Regulators 1Adj 1-A 96% Eff Boost Converter
Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 3.6A (Switch) 16-PowerTSSOP (0.173", 4.40mm Width)
IC REG BOOST ADJ 3.6A 16HTSSOP
IC REG BOOST ADJ 3.6A 16HTSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS61030PWPR | 296-14416-6-ND | 034231-TPS61030PWPR | TPS61030PWPR | TPS61030PWPR | TPS61030PWPR | TPS61030PWPR | TPS61030PWPR |
| Product Name | TPS61030 Adjustable, 4-A Switch, 96% Efficient Boost Converter w/20?A Iq in TSSOP-16 | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61030PWPR | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | Boost | ||||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; HTSSOP,QFN | Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 16-HTSSOP | SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width) | SSOP | Other; 16-PowerTSSOP (0.173", 4.40mm Width) | ||
| Special Features | Enable,Frequency Synchronization,Light Load Efficiency,Load Disconnect,Power Good | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 volts | 1.8 to 5.5 volts | 1.8 volts | 1.8 volts |