High Efficiency Synchronous Step Up Concverter With 5A Switch 10-VSON -40 to 85
Texas Instruments TPS61232DRCT
Texas Instruments TPS61232DRCT
Texas Instruments TPS61232DRCT
Boost Switching Regulator IC Positive Fixed 5V 1 Output 4A (Switch) 10-VFDFN Exposed Pad
Boost Switching Regulator IC Positive Fixed 5V 1 Output 4A (Switch) 10-VFDFN Exposed Pad
Boost Switching Regulator IC Positive Fixed 5V 1 Output 4A (Switch) 10-VFDFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 1272796-TPS61232DRCT
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Function: Step-Up
Topology: Boost
Synchronous Rectifier: Yes
Output Current: 4A (Switch)
Categories: Integrated Circuits
Supplier Device Package: 10-VSON (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-VFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 5V
Switching Frequency: 2MHz
Voltage - Input (Minimum): 2.3V
Voltage - Input (Maximum): 5.5V
IC REG BOOST 5V 5A 10VSON
Boost Switching Regulator IC Positive Fixed 5V 1 Output 4A (Switch) 10-VFDFN Exposed Pad
IC REG BOOST 5V 4A 10VSON
IC REG BOOST 5V 4A 10VSON
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS61232DRCT | 9143103P | 9143103 | 296-37990-1-ND | 1272796-TPS61232DRCT | TPS61232DRCT | TPS61232DRCT | TPS61232DRCT | TPS61232DRCT |
| Product Name | TPS61232 High Efficiency Synchronous Step Up Concverter With 5A Switch | Switching Regulators | Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61232DRCT | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | Boost; Boost | Boost | ||||
| Output Voltage Type | Fixed | Adjustable / Variable | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; VSON | Other; Vson | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | |||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Load Disconnect,Power Good,Synchronous Rectification | Synchronous Rectification | Synchronous Rectification | ||||||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 to ? volts | 5 volts |