Texas Instruments High-Performance Analog Voltage Regulators - DC DC Switching Regulators TPS610996YFFT

Description
Boost Switching Regulator IC Positive Fixed 4.5V 1 Output 800mA (Switch) 6-UFBGA, DSBGA
Request a Quote Datasheet
Description
Boost Switching Regulator IC Positive Fixed 4.5V 1 Output 800mA (Switch) 6-UFBGA, DSBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 296-47469-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-47469-2-ND
Voltage Regulators - DC DC Switching Regulators 296-47469-2-ND
Boost Switching Regulator IC Positive Fixed 4.5V 1 Output 800mA (Switch) 6-UFBGA, DSBGA

Boost Switching Regulator IC Positive Fixed 4.5V 1 Output 800mA (Switch) 6-UFBGA, DSBGA

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-47469-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-47469-6-ND
Voltage Regulators - DC DC Switching Regulators 296-47469-6-ND
Boost Switching Regulator IC Positive Fixed 4.5V 1 Output 800mA (Switch) 6-UFBGA, DSBGA

Boost Switching Regulator IC Positive Fixed 4.5V 1 Output 800mA (Switch) 6-UFBGA, DSBGA

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-47469-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-47469-1-ND
Voltage Regulators - DC DC Switching Regulators 296-47469-1-ND
Boost Switching Regulator IC Positive Fixed 4.5V 1 Output 800mA (Switch) 6-UFBGA, DSBGA

Boost Switching Regulator IC Positive Fixed 4.5V 1 Output 800mA (Switch) 6-UFBGA, DSBGA

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS610996YFFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS610996YFFT
Voltage Regulators - DC DC Switching Regulators TPS610996YFFT
Boost Switching Regulator IC Positive Fixed 4.5V 1 Output 800mA (Switch) 6-UFBGA, DSBGA

Boost Switching Regulator IC Positive Fixed 4.5V 1 Output 800mA (Switch) 6-UFBGA, DSBGA

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS610996YFFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS610996YFFT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS610996YFFT
IC REG BOOST 4.5V 800MA 6DSBGA

IC REG BOOST 4.5V 800MA 6DSBGA

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS610996YFFT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS610996YFFT
PMIC - Voltage Regulators - DC DC Switching Regulators TPS610996YFFT
IC REG BOOST 4.5V 800MA 6DSBGA

IC REG BOOST 4.5V 800MA 6DSBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 296-47469-2-ND TPS610996YFFT TPS610996YFFT TPS610996YFFT
Product Name Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; 6-UFBGA, DSBGA Other; 6-UFBGA, DSBGA
Special Features Synchronous Rectification
Output Voltage 4.5 volts 4.5 to ? volts 4.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM10500 5A Step-Down Energy Management Unit With PowerWise® Adaptive Voltage Scaling - LM10500SQX-1.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Package Type Other; WQFN
IOUT 5 amps
View Details
3 suppliers
Ultra Low Iq, Wide Input, 2.4Mhz, 1A Synchronous Buck Regulator - ARG81800KESJSR - Allegro MicroSystems Inc.
Specs
Configuration / Function Buck
Package Type Other; 20-Pin QFN
View Details
7 suppliers
Switching Regulators - 1908116P - RS Components, Ltd.
Specs
IOUT 2.5 amps
Efficiency 95 %
Operating Temperature 85 C (185 F)
View Details