Adjustable, 90% Efficient SEPIC Converter with 200-mA LDO for 1-Cell LiIon or Dual-Cell Applications 16-TSSOP -40 to 85
PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down/Step-Up (Buck/Boost) (1), Linear (LDO) (1) 500kHz 16-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1272781-TPS61130PWR
Packaging: Tape and Reel
Mounting Style: SMD
Topology: Step-Down/Step-Up (Buck/Boost) (1), Linear (LDO) (1)
Number of Outputs: 2
Voltage/Current - Output 1: 2.5V ~ 5.5V, 300mA
Voltage/Current - Output 2: 2.5V ~ 5.5V, 320mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Family Part Number: TPS61130
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.8V ~ 5.5V
Switching Frequency: 500kHz
Adjustable, 90% Efficient SEPIC Converter with 200-mA LDO for 1-Cell LiIon or Dual-Cell Applications 16-TSSOP -40 to 85 Product overview: TPS61130PWR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, TSSOP, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS61130PWR can be used for catalog matching and distributor lookup.
IC REG DL BUCK/BST/LNR 16TSSOP
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down/Step-Up (Buck/Boost) (1), Linear (LDO) (1) 500kHz 16-TSSOP
IC REG DL BUCK/BST/LNR 16TSSOP
IC REG DL BUCK/BST/LNR 16TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS61130PWR | TPS61130PWR-ND | 1272781-TPS61130PWR | 776-TPS61130PWR | TPS61130PWR | TPS61130PWR | TPS61130PWR | TPS61130PWR |
| Product Name | TPS61130 Adjustable, 90% Efficient SEPIC Converter with 200-mA LDO for 1-Cell LiIon or Dual-Cell Applications | Voltage Regulators - Linear + Switching | PMIC - PMIC - Voltage Regulators - Linear + Switching - TPS61130PWR | Dual TSSOP LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching |
| Configuration / Function | Boost | |||||||
| Output Voltage Type | Fixed | |||||||
| Package Type | Other; QFN,TSSOP | Other; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 16-TSSOP | Other; TSSOP | SSOP | SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | Other; 16-TSSOP (0.173", 4.40mm Width) | |
| Special Features | Enable,Light Load Efficiency,Load Disconnect,Power Good | Multiple Outputs | Multiple Outputs | |||||
| Output Voltage | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 volts |